NEN-EN-IEC 60645-1
Electroacoustics - Audiometric equipment - Part 1: Equipment for pure-tone audiometry
| Organization: | NEN |
| Publication Date: | 1 February 2015 |
| Status: | inactive |
| Page Count: | 45 |
| ICS Code (Electroacoustics): | 17.140.50 |
scope:
NEN-EN-IEC 60645-1 specifies general requirements for audiometers and particular requirements for pure-tone audiometers designed for use in determining hearing threshold levels, relative to standard reference threshold levels established by means of psychoacoustic test methods. The object of this standard is to ensure: a) that tests of hearing in the frequency range 125 Hz to 16 000 Hz on a given human ear, performed with different audiometers which comply with this standard shall give substantially the same results; b) that the results obtained represent a valid comparison between the hearing of the ear tested and the reference threshold of hearing; c) that audiometers are classified according to the range of test signals they generate, according to the mode of operation or according to the complexity of the range of auditory functions they test.
Document History