NEN-EN-IEC 60512-4-3

Connectors for electronic equipment - Tests and measurements - Part 4-3: Voltage stress test - Test 4c: Voltage proof of pre-insulated crimp barrels

active, Most Current
Organization: NEN
Publication Date: 1 May 2002
Status: active
Page Count: 20
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 60512, when required by the detail specification, is used for testing electromechnical components within the scope of IEC technical committee 48. This test may also be used for similar devices when specified in a detail specification. The object of this test is to detail a standard method to determine the ability of pre-insulated crimp barrels to withstand the crimp operation without damage to the insulation.

Document History

NEN-EN-IEC 60512-4-3
May 1, 2002
Connectors for electronic equipment - Tests and measurements - Part 4-3: Voltage stress test - Test 4c: Voltage proof of pre-insulated crimp barrels
This part of IEC 60512, when required by the detail specification, is used for testing electromechnical components within the scope of IEC technical committee 48. This test may also be used for...
Advertisement