NEN-EN-IEC 61019-2

Surface acoustic wave (SAW) resonators - Part 2: Guide to the use

inactive
Organization: NEN
Publication Date: 1 October 1997
Status: inactive
Page Count: 70
ICS Code (Piezoelectric devices): 31.140
scope:

Defines the available combinations of resonnance, frequency, quality factor, motional resistance, parallel capacitance etc. These specifications are compiled to include a wide range of SAW resonators with standardized performances.

Document History

August 1, 2005
Surface acoustic wave (SAW) resonators - Part 2: Guide to the use
SAW resonators are now widely used in a variety of applications: VCR RF-converters, CATV local oscillators, measuring equipment, remote control and so on. While SAW resonators are also applied to...
NEN-EN-IEC 61019-2
October 1, 1997
Surface acoustic wave (SAW) resonators - Part 2: Guide to the use
Defines the available combinations of resonnance, frequency, quality factor, motional resistance, parallel capacitance etc. These specifications are compiled to include a wide range of SAW resonators...
Advertisement