NEN-EN-IEC 61076-3-101

Connectors with assessed quality, for use in d.c., low-frequency analogue and in digital high-speed data applications - Part 3: Rectangular connectors - Section 101: Detail specification for a range of shielded connectors with trapezoidal shaped shells and non-removable rectangular contacts on a 1,27 mm × 2,54 mm centre-line

active, Most Current
Organization: NEN
Publication Date: 1 January 1998
Status: active
Page Count: 144
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This blank detail specification for printed board connectors is a supplementary document to the sectional specification IEC 1076-4 and contains requirements for style and minimum content of detail specifications.

Document History

NEN-EN-IEC 61076-3-101
January 1, 1998
Connectors with assessed quality, for use in d.c., low-frequency analogue and in digital high-speed data applications - Part 3: Rectangular connectors - Section 101: Detail specification for a range of shielded connectors with trapezoidal shaped shells and non-removable rectangular contacts on a 1,27 mm × 2,54 mm centre-line
This blank detail specification for printed board connectors is a supplementary document to the sectional specification IEC 1076-4 and contains requirements for style and minimum content of detail...
Advertisement