NEN-EN-IEC 60684-3-136

Flexible insulating sleeving - Part 3: Specification for individual types of sleeving - Sheet 136: Extruded fluorosilicone sleeving - General purpose

active, Most Current
Organization: NEN
Publication Date: 1 March 1998
Status: active
Page Count: 36
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

Gives the requirements for non-heat-shrinkable sleeving, extruded from compounds based on fluorosilicone rubber. Sleeving of this type is normally available with internal diameters up to 25 mm, and in a range of different wall thicknesses between 0,1 mm and 2,0 mm. National standards may select a restricted list of preferred combinations of internal and wall thicknesses.

Document History

NEN-EN-IEC 60684-3-136
March 1, 1998
Flexible insulating sleeving - Part 3: Specification for individual types of sleeving - Sheet 136: Extruded fluorosilicone sleeving - General purpose
Gives the requirements for non-heat-shrinkable sleeving, extruded from compounds based on fluorosilicone rubber. Sleeving of this type is normally available with internal diameters up to 25 mm, and...
Advertisement