NEN-EN-IEC 60704-2-1
Household and similar electrical appliances - Test code for the determination of airborne acoustical noise - Part 2-1: Particular requirements for vacuum cleaners
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2015 |
| Status: | inactive |
| Page Count: | 45 |
| ICS Code (Noise emitted by machines and equipment): | 17.140.20 |
| ICS Code (Cleaning appliances): | 97.080 |
scope:
NEN-EN-IEC 60704-2-1 applies as it is to electrical vacuum cleaners operating in dry conditions. Some additions and modifications for vacuum cleaners operating in wet conditions are under consideration. How to test robotic vacuum cleaners is under consideration for a future edition. This part of IEC 60704 does not apply to vacuum cleaners for industrial or professional purposes.
Document History
January 1, 2021
Household and similar electrical appliances - Test code for the determination of airborne acoustical noise - Part 2-1: Particular requirements for dry vacuum cleaners
General
This part of IEC 60704 is applicable for the determination of airborne acoustical noise of mains operated and cordless dry vacuum cleaners for household use or under conditions similar to...
NEN-EN-IEC 60704-2-1
January 1, 2015
Household and similar electrical appliances - Test code for the determination of airborne acoustical noise - Part 2-1: Particular requirements for vacuum cleaners
NEN-EN-IEC 60704-2-1 applies as it is to electrical vacuum cleaners operating in dry conditions. Some additions and modifications for vacuum cleaners operating in wet conditions are under...
May 1, 2001
Household and similar electrical applicanses - Test code for the determination of airborne acoustical noise - Part 2-1: Particular requirements for vacuum cleaners
Apply to vacuum cleaners (including their accessories and their component parts) for household and similar use.