NEN-EN-IEC 61140

Protection against electric shock - Common aspects for installation and equipment

inactive
Organization: NEN
Publication Date: 1 June 2001
Status: inactive
Page Count: 98
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Electricity supply systems): 91.140.50
ICS Code (Electrical engineering in general): 29.020
scope:

Applies to the protection of persons and animals against electric shock. It is intended to give fundamental principles and requirements which are common to electrical installations, systems and equipment or necessary for their co-ordination. This standard has been prepared for installations, systems and equipment having nominal or rated voltages not exceeding a.c. 1000 V or d.c. 1500 V. It may be used as guidance fo higher voltages general inside equipment but it does not apply to high-voltage distribution systems. The requirements of this standard apply only if they are incorporated, or are referred to, in the relevant standards. It is not intended to be used as a stand-alone standard.

Document History

June 1, 2016
Protection against electric shock - Common aspects for installation and equipment
NEN-EN-IEC 61140 is a basic safety publication primarily intended for use by technical committees in the preparation of standards in accordance with the principles laid down in IEC Guide 104 and...
September 1, 2006
Protection against electric shock - Common aspects for installation and equipment
A description is not available for this item.
April 1, 2002
Protection against electric shock - Common aspects for installation and equipment
Applies to the protection of persons and animals against electric shock. It is intended to give fundamental principles and requirements which are common to electrical installations, systems and...
NEN-EN-IEC 61140
June 1, 2001
Protection against electric shock - Common aspects for installation and equipment
Applies to the protection of persons and animals against electric shock. It is intended to give fundamental principles and requirements which are common to electrical installations, systems and...
Advertisement