NEN-EN-IEC 61300-2-15
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-15: Torque strength of coupling mechanism
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2008 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 applies an overload torque to twist-type coupling mechanisms. It is applicable to threaded or bayonet-twist type coupling mechanisms. It can be used to ensure that the coupling mechanism of a connector set or connector-device combination will withstand the torsional loads likely to be applied during normal service.
Document History
NEN-EN-IEC 61300-2-15
June 1, 2008
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-15: Torque strength of coupling mechanism
This part of IEC 61300 applies an overload torque to twist-type coupling mechanisms. It is applicable to threaded or bayonet-twist type coupling mechanisms. It can be used to ensure that the coupling...
August 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-15: Tests - Torque strength of coupling mechanism
Deals with the evaluation of threaded or bayonet-twist type coupling mechanisms to withstand torsional loads to be applied during normal service. Testing with overload torque.