NEN-EN-IEC 61970-456/A1

Energy management system application program interface (EMS-API) - Part 456: Solved power system state profiles

inactive
Organization: NEN
Publication Date: 1 February 2016
Status: inactive
Page Count: 15
ICS Code (Telecontrol. Telemetering): 33.200

Document History

February 1, 2022
Energy management system application program interface (EMS-API) - Part 456: Solved power system state profiles
This part of IEC 61970 belongs to the IEC 61970-450 to IEC 61970-499 series that, taken as a whole, defines at an abstract level the content and exchange mechanisms used for data transmitted between...
June 1, 2018
Energy management system application program interface (EMS-API) - Part 456: Solved power system state profiles
This part of IEC 61970 belongs to the IEC 61970-450 to IEC 61970-499 series that, taken as a whole, define at an abstract level the content and exchange mechanisms used for data transmitted between...
NEN-EN-IEC 61970-456/A1
February 1, 2016
Energy management system application program interface (EMS-API) - Part 456: Solved power system state profiles
A description is not available for this item.
September 1, 2013
Energy management system application program interface (EMS-API) - Part 456: Solved power system state profiles
This part of IEC 61970 belongs to the IEC 61970-450 to IEC 61970-499 series that, taken as a whole, defines at an abstract level the content and exchange mechanisms used for data transmitted between...
Advertisement