NEN-EN-IEC 61189-5-503

Test methods for electrical materials, printed board and other interconnection structures and assemblies - Part 5-503: General test method for materials and assemblies - Conductive anodic filaments (CAF) testing of circuit boards

active, Most Current
Organization: NEN
Publication Date: 1 August 2017
Status: active
Page Count: 36
ICS Code (Printed circuits and boards): 31.180
scope:

NEN-EN-IEC 61189-5-503 specifies the conductive anodic filament (hereafter referred to as CAF) and specifies not only the steady-state temperature and humidity test, but also a temperaturehumidity cyclic test and an unsaturated pressurized vapour test (HAST).

Document History

NEN-EN-IEC 61189-5-503
August 1, 2017
Test methods for electrical materials, printed board and other interconnection structures and assemblies - Part 5-503: General test method for materials and assemblies - Conductive anodic filaments (CAF) testing of circuit boards
NEN-EN-IEC 61189-5-503 specifies the conductive anodic filament (hereafter referred to as CAF) and specifies not only the steady-state temperature and humidity test, but also a temperaturehumidity...
Advertisement