NEN-EN-IEC 61280-2-2

Fibre optic communication subsystem basic test procedures - Part 2-2: Test procedures for digital systems - Optical eye pattern, waveform, and extinction ratio

inactive
Organization: NEN
Publication Date: 1 February 1999
Status: inactive
Page Count: 62
ICS Code (Fibre optic systems in general): 33.180.01
scope:

Describe a test procedure to measure the eye pattern and waveform parameters such as rise time, fall time, overshoot, and extinction ratio. Alternatively, the waveform may be tested for compliance with a predetermined waveform mask.

Document History

April 1, 2015
Fibre optic communication subsystem test procedures - Part 2-2: Digital systems - Optical eye pattern, waveform and extinction ratio measurement
A description is not available for this item.
January 1, 2013
Fibre optic communication subsystem test procedures - Part 2-2: Digital systems - Optical eye pattern, waveform and extinction ratio measurement
The purpose of this part of IEC 61280 is to describe a test procedure to verify compliance with a predetermined waveform mask and to measure the eye pattern and waveform parameters such as rise time,...
September 1, 2008
Fibre optic communication subsystem test procedures - Part 2-2: Digital systems - Optical eye pattern, waveform and extinction ratio measurement
The purpose of this part of IEC 61280 is to describe a test procedure to measure the eye pattern and waveform parameters such as rise time, fall time, overshoot, and extinction ratio. Alternatively,...
August 1, 2005
Fibre optic communication subsystem test procedures - Part 2-2: Digital systems - Optical eye pattern, waveform and extinction ratio measurement
This part of IEC 61280 describe a test procedure to measure the eye pattern and waveform parameters such as rise time, fall time, overshoot, and extinction ratio. Alternatively, the waveform may be...
NEN-EN-IEC 61280-2-2
February 1, 1999
Fibre optic communication subsystem basic test procedures - Part 2-2: Test procedures for digital systems - Optical eye pattern, waveform, and extinction ratio
Describe a test procedure to measure the eye pattern and waveform parameters such as rise time, fall time, overshoot, and extinction ratio. Alternatively, the waveform may be tested for compliance...
Advertisement