NEN-EN-IEC 61935-2-20
Testing of balanced communication cabling in accordance with series EN 50173 - Part 2-20: Patch cords and work area cords - Blank detail specification for class D applications
| Organization: | NEN |
| Publication Date: | 1 January 2010 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
scope:
This blank detail specification describes work area cord for class D applications, as defined in ISO/IEC 11801 as well as in the ISO/IEC 24702. This blank detail specification determines the layout and style for detail specifications describing cords with transmission characteristics up to 100 MHz for digital communications. Detail specifications, based on this blank detail specification, may be prepared by a national organization, a manufacturer, or a user. Test configuration applicable to cords is detailed in the IEC 61935-2. The designation "Category 5e" is used herein to describe an enhanced category 5 cable (see 1 of IEC 61156-6).
Document History