NEN-EN-IEC 62153-4-2

Metallic communication cables test methods - Part 4-2: Electromagnetic compatibility (EMC) - Screening and coupling attenuation - Injection clamp method

active, Most Current
Organization: NEN
Publication Date: 1 February 2004
Status: active
Page Count: 58
ICS Code (Electromagnetic compatibility (EMC)): 33.100
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

Describes the injection clamp test method which determines the screening attenuation (as) of coaxial cables and the coupling attenuation (ac) of balanced shielded or unshielded data cables in a frequency range from 30 MHz up to 1000 MHz and in a dynamic range up to 130 dB.

Document History

NEN-EN-IEC 62153-4-2
February 1, 2004
Metallic communication cables test methods - Part 4-2: Electromagnetic compatibility (EMC) - Screening and coupling attenuation - Injection clamp method
Describes the injection clamp test method which determines the screening attenuation (as) of coaxial cables and the coupling attenuation (ac) of balanced shielded or unshielded data cables in a...
Advertisement