NEN-EN-IEC 62192

Live working - Insulating ropes

active, Most Current
Organization: NEN
Publication Date: 1 June 2009
Status: active
Page Count: 33
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Other electrical equipment for working in special conditions): 29.260.99
scope:

This International Standard covers insulating ropes that are utilized during live working procedures in contact with parts of installations operating at voltages up to and including 800 kV r.m.s. Insulating ropes for live working procedure under rain and/or d.c. conditions are not covered by this standard.

Document History

NEN-EN-IEC 62192
June 1, 2009
Live working - Insulating ropes
This International Standard covers insulating ropes that are utilized during live working procedures in contact with parts of installations operating at voltages up to and including 800 kV r.m.s....
Advertisement