NEN-EN-IEC 62343-3-3

Dynamic modules - Part 3-3: Performance specification templates - Wavelength selective switches

active, Most Current
Organization: NEN
Publication Date: 1 July 2014
Status: active
Page Count: 50
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

NEN-EN-IEC 62343-3-3 provides a performance specification template for wavelength selective switches. The object is to provide a framework for the preparation of detail specifications on the performance of wavelength selective switches. Additional specification parameters may be included for detailed product specifications or performance specifications. However, specification parameters specified in this standard shall not be removed from the detail product specifications or performance specifications. The technical information regarding wavelength selective switches, and their applications in DWDM systems will be described in IEC TR 62343-6-4, currently under consideration.

Document History

NEN-EN-IEC 62343-3-3
July 1, 2014
Dynamic modules - Part 3-3: Performance specification templates - Wavelength selective switches
NEN-EN-IEC 62343-3-3 provides a performance specification template for wavelength selective switches. The object is to provide a framework for the preparation of detail specifications on the...
Advertisement