NEN-EN-IEC 62561-5
Lightning protection system components (LPSC) - Part 5: Requirements for earth electrode inspection housings and earth electrode seals
inactive
| Organization: | NEN |
| Publication Date: | 1 August 2011 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Lightning protection): | 91.120.40 |
| ICS Code (Electrical engineering in general): | 29.020 |
scope:
This Part 5 of IEC 62561 specifies the requirements and tests for - earth electrode inspection housings (earth pit), - earth electrode seals. Lightning protection system components (LPSC) may also be suitable for use in hazardous atmospheres. Regard should then be taken of the extra requirements necessary for the components to be installed in such conditions.
Document History
December 1, 2017
Lightning protection system components (LPSC) - Part 5: Requirements for earth electrode inspection housings and earth electrode seals
NEN-EN-IEC 62561-5 specifies the requirements and tests for earth electrode inspection housings (earth housing) installed in the earth and for earth electrode seals. Lightning protection system...
NEN-EN-IEC 62561-5
August 1, 2011
Lightning protection system components (LPSC) - Part 5: Requirements for earth electrode inspection housings and earth electrode seals
This Part 5 of IEC 62561 specifies the requirements and tests for - earth electrode inspection housings (earth pit), - earth electrode seals. Lightning protection system components (LPSC) may also be...