NEN-EN-ISO 10434
Petroleum and natural gas industries - Bolted bonnet steel gate valves for refinery and related applications - Basic requirements
| Organization: | NEN |
| Publication Date: | 1 April 1995 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Processing equipment): | 75.180.20 |
scope:
This International Standard specifies the requirements for a heavy-duty series of bolted bonnet steel gate valves for petroleum refinery and related applications where corrosion, erosion and other service conditions would indicate a need for full port openings, heavy wall sections and large stem diameters. This International Standard sets forth the requirements for the following gate valve features: - bolted bonnet; - outside screw and yoke; - rising stems; - nonrising handwheels; - single or double gate; - wedge or parallel seating; - metallic seating surfaces; - flanged or butt-welding ends. It covers valves of the nominal sizes DN: - 25; 32; 40; 50; 65; 80; 100; 150; 200; 250; 300; 350; 400; 450; 500; 600; corresponding to nominal pipe sizes NPS: - 1; 11/4; 11/2; 2; 21/2; 3; 4; 6; 8; 10; 12; 14; 16; 18; 20; 24; and applies for pressure Class designations: - 150; 300; 600; 900; 1500; 2500.
Document History