NEN-EN-IEC 62021-3

Insulating liquids - Determination of acidity - Part 3: Test methods for non mineral insulating oils

active, Most Current
Organization: NEN
Publication Date: 1 November 2014
Status: active
Page Count: 63
ICS Code (Insulating oils): 29.040.10
scope:

NEN-EN-IEC 62021-3 describes two procedures for the determination of the acidity of unused and used electrical non-mineral insulating oils. Method A is potentiometric titration and Method B is colourimetric titration. The method may be used to indicate relative changes that occur in non-mineral insulating oil during use under oxidizing conditions regardless of the colour or other properties of the resulting non-mineral oil. The acidity can be used in the quality control of unused non-mineral insulating oil. As a variety of oxidation products present in used non-mineral insulating oil contribute to acidity and these products vary widely in their corrosion properties, the test cannot be used to predict corrosiveness of non-mineral insulating oil under service conditions.

Document History

NEN-EN-IEC 62021-3
November 1, 2014
Insulating liquids - Determination of acidity - Part 3: Test methods for non mineral insulating oils
NEN-EN-IEC 62021-3 describes two procedures for the determination of the acidity of unused and used electrical non-mineral insulating oils. Method A is potentiometric titration and Method B is...
Advertisement