NEN-EN-ISO 10651-6
Lung ventilators for medical use - Particular requirements for basic safety and essential performance - Part 6 - Home-care ventilatory support devices
| Organization: | NEN |
| Publication Date: | 1 July 2004 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Anaesthetic, respiratory and reanimation equipment): | 11.040.10 |
scope:
This part of ISO 10651 specifies the basic safety and essential performance requirements for home-care ventilatory support devices, intended mainly for use in home care but which could be used elsewhere (e.g. in healthcare facilities) for appropriate patients for whom the use of a home-care ventilator complying with ISO 10651-2 is not required. The requirements of this part of ISO 10651 which replace or modify the requirements of IEC 60601-1:1988 and its Amendments 1 (1991) and 2 (1995) are intended to take precedence over the corresponding general requirements.
Document History