NEN-EN-IEC 62952-1

Power sources for a wireless communication device - Part 1: General requirements of power modules

active, Most Current
Organization: NEN
Publication Date: 1 December 2016
Status: active
Page Count: 43
ICS Code (Data communication networks): 33.040.40
ICS Code (Primary cells and batteries): 29.220.10
scope:

NEN-EN-IEC 62952-1 specifies the general requirements of power modules for wireless communication devices (WCD). This document includes additional optional specifications to permit use in explosive atmospheres and harsh environments. This document specifies the usability over the life-cycle of a power module including replacing in explosive atmosphere.Unreplaceable batteries such as memory backup are out of the scope of this standard. Secondary batteries or power modules are covered by this document, but method of its power charging is out of scope.

Document History

NEN-EN-IEC 62952-1
December 1, 2016
Power sources for a wireless communication device - Part 1: General requirements of power modules
NEN-EN-IEC 62952-1 specifies the general requirements of power modules for wireless communication devices (WCD). This document includes additional optional specifications to permit use in explosive...
Advertisement