NEN-EN-ISO 11704

Water quality - Measurement of gross alpha and beta activity concentration in non-saline water - Liquid scintillation counting method

active, Most Current
Organization: NEN
Publication Date: 1 August 2015
Status: active
Page Count: 25
ICS Code (Examination of physical properties of water): 13.060.60
ICS Code (Radiation measurements): 17.240
scope:

NEN-EN-ISO 11704 specifies a method for the determination of gross alpha and gross beta activity in waters for radionuclides which are not volatile at 80 °C. Radon isotopes and their decay products of short half life are not included in the determination. The method is applicable to raw and potable waters with a dry residue less than 5 g/l and when no correction for colour quenching is necessary. (wordt tzt als NEN-EN-ISO gepubliceerd)

Document History

NEN-EN-ISO 11704
August 1, 2015
Water quality - Measurement of gross alpha and beta activity concentration in non-saline water - Liquid scintillation counting method
NEN-EN-ISO 11704 specifies a method for the determination of gross alpha and gross beta activity in waters for radionuclides which are not volatile at 80 °C. Radon isotopes and their decay products...

References

Advertisement