NEN-EN-ISO 10592

Small craft - Hydraulic steering systems

inactive
Organization: NEN
Publication Date: 1 May 1995
Status: inactive
Page Count: 18
ICS Code (Small craft): 47.080
scope:

Specifies requirements, test methods, manuals for both the owner and the installer, and the designation for hydraulic steering systems and components from the wheel to the interface point for outboard motor, inboard motor and inboard-outdrive steering arrangements, used on small craft of up to 24 m length of hull.

Document History

August 1, 2022
Small craft - Remote hydraulic steering systems
This document specifies the requirements for the design, installation and testing of engine-mounted and craft-mounted remote hydraulic steering systems used with single and multiple engine...
September 1, 2017
Small craft - Hydraulic steering systems
NEN-EN-ISO 10592, specifies requirements, test methods, manuals for both the owner and the installer, and the designation for hydraulic steering systems and components from the wheel to the interface...
December 1, 2000
Small craft - Hydraulic steering systems
A description is not available for this item.
NEN-EN-ISO 10592
May 1, 1995
Small craft - Hydraulic steering systems
Specifies requirements, test methods, manuals for both the owner and the installer, and the designation for hydraulic steering systems and components from the wheel to the interface point for...
Advertisement