NEN-EN-ISO 10692-2

Gas cylinders - Gas cylinder valve connections for use in the micro-electronics industry - Part 2: Specification and type testing for valve to cylinder connections

active, Most Current
Organization: NEN
Publication Date: 1 September 2001
Status: active
Page Count: 22
ICS Code (Gas cylinders): 23.020.35
scope:

Specifies a test sequence and acceptability criteria for connections between gas cylinders and valves for gases and gas mixtures used under special conditions of service where the highest levels of cleanliness and/or freedom from particles are demanded for e.g. the manufacturing of microelectronic components. It specifies a mandatory type test programme to ensure the safety of the connection.

Document History

NEN-EN-ISO 10692-2
September 1, 2001
Gas cylinders - Gas cylinder valve connections for use in the micro-electronics industry - Part 2: Specification and type testing for valve to cylinder connections
Specifies a test sequence and acceptability criteria for connections between gas cylinders and valves for gases and gas mixtures used under special conditions of service where the highest levels of...
December 1, 1998
Gas cylinders - Gas cylinder valve connections for use in micro-electronic industry - Part 2: Specification and type testing for valve to cylinder connections
Specifies a test sequence and acceptability criteria for connections between gas cylinders and valves for gases and gas mixtures used under special conditions of service where the highest levels of...
Advertisement