NEN-EN-ISO 13694

Optics and optical instruments - Lasers and laser-related equipment - Test methods for laser beam power (energy) distribution

inactive
Organization: NEN
Publication Date: 1 September 1998
Status: inactive
Page Count: 22
ICS Code (Optoelectronics. Laser equipment): 31.260
scope:

Specifies methods by which the measurement of power (energy) density distribution is made and defines parameters for the characterization of the spatial properties of laser power (energy) density distribution functions at a given plane. The test methods given in this standard are intended to be used for testing and characterization of both continuous wave (cw) and pulsed laser beams.

Document History

January 1, 2016
Optics and photonics - Lasers and laser-related equipment - Test methods for laser beam power (energy) density distribution
NEN-EN-ISO 13694 specifies methods by which the measurement of power [energy] density distribution is made and defines parameters for the characterization of the spatial properties of laser power...
October 1, 2007
Optics and optical instruments - Lasers and laser-related equipment - Test methods for laser beam power (energy) density distribution
A description is not available for this item.
May 1, 2000
Optics and optical instruments - Lasers and laser-related equipment - Test methods for laser beam power (energy) density distribution
Specifies methods by which the measurement of power (energy) density distribution is made and defines parameters for the characterization of the spatial properties of laser power (energy) density...
NEN-EN-ISO 13694
September 1, 1998
Optics and optical instruments - Lasers and laser-related equipment - Test methods for laser beam power (energy) distribution
Specifies methods by which the measurement of power (energy) density distribution is made and defines parameters for the characterization of the spatial properties of laser power (energy) density...
Advertisement