NEN-EN-ISO 13758
Liquefied petroleum gases - Assessment of the dryness of propane - Valve freeze method
| Organization: | NEN |
| Publication Date: | 1 February 1997 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Gaseous fuels): | 75.160.30 |
scope:
This standard describes a procedure for the assessment of whether liquefied petroleum gas (LPG) hydrocarbons consisting predominantly of propane and/or propene are sufficiently dry to avoid malfunctions in pressure-reducing systems installed in domestic, industrial and automotive LPG applications. The test is normally used as a functional pass/fail test in which the behaviour of the product is assessed in a specially designed and calibrated regulator valve.
Document History