NEN-EN-ISO 11642

Leather - Tests for colour fastness - Colour fastness to water

inactive
Organization: NEN
Publication Date: 1 September 1998
Status: inactive
Page Count: 14
ICS Code (Leather and furs): 59.140.30
scope:

The principle of the method specifies is soaking a leather specimen and also a piece of adjacent fabric, laid against euach side to be tested, in demineralized water, leaving the composite specimen under pressure for a specified time in a suitable apparatus, drying the leather specimen and adjacent fabric, and assessing the change in colour of the specimen and the staining of the adjacent fabric with the grey scales. Leather with a finish may be tested intact or with the finish broken. The method is applicable to leather of all kinds at all stages of processing.

Document History

November 1, 2012
Leather - Tests for colour fastness - Colour fastness to water
This International Standard specifies a method for determining the colour fastness to water of leather of all kinds at all stages of processing.
January 1, 2011
Leather - Tests for colour fastness - Colour fastness to water
This International Standard specifies a method for determining the colour fastness to water of leather of all kinds at all stages of processing.
NEN-EN-ISO 11642
September 1, 1998
Leather - Tests for colour fastness - Colour fastness to water
The principle of the method specifies is soaking a leather specimen and also a piece of adjacent fabric, laid against euach side to be tested, in demineralized water, leaving the composite specimen...
Advertisement