NEN-EN-ISO 14509-1

Small craft - Measurement of airborne sound emitted by powered recreational craft - Part 1: Pass-by measurement procedures

inactive
Organization: NEN
Publication Date: 1 June 2006
Status: inactive
Page Count: 27
ICS Code (Small craft): 47.080
ICS Code (Noise emitted by means of transport): 17.140.30
scope:

This part of ISO 14509 specifies the conditions for obtaining reproducible and comparable measurement results of the maximum sound pressure level of airborne sound generated during the passage of powered recreational craft of up to 24 m length of hull, including inboards, stern drives, personal watercraft (PWC) and outboard motors. It also specifies standard craft based type tests for stern drives with integral exhaust systems and for outboard motors. It also specifies the procedure to be followed if, in addition to the maximum sound pressure level, the determination of the sound exposure level is desired.

Document History

October 1, 2008
Small craft - Airborne sound emitted by powered recreational craft - Part 1: Pass-by measurement procedures
This part of ISO 14509 specifies the conditions for obtaining reproducible and comparable measurement results of the maximum sound pressure level of airborne sound generated during the passage of...
NEN-EN-ISO 14509-1
June 1, 2006
Small craft - Measurement of airborne sound emitted by powered recreational craft - Part 1: Pass-by measurement procedures
This part of ISO 14509 specifies the conditions for obtaining reproducible and comparable measurement results of the maximum sound pressure level of airborne sound generated during the passage of...
Advertisement