NEN-EN-ISO 15014
Extruded sheets of polyvinylidene fluoride (PVDF) - Requirements and test methods
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 1999 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
Specifies the requirements and test methods for solid flat extruded sheets of polyvinylidene fluoride homopolymers and polyvinylidene fluoride copolymers without filler and reinforcing material. This standard applies only to thickness 1 mm to 15 mm. This standard also applies to PVDF sheet in rolled form.
Document History
NEN-EN-ISO 15014
January 1, 1999
Extruded sheets of polyvinylidene fluoride (PVDF) - Requirements and test methods
Specifies the requirements and test methods for solid flat extruded sheets of polyvinylidene fluoride homopolymers and polyvinylidene fluoride copolymers without filler and reinforcing material. This...