NEN-EN-ISO 15186-2
Acoustics - Measurement of sound insulation in buildings and of building elements using sound intensity - Part 2: Field measurements
| Organization: | NEN |
| Publication Date: | 1 September 2010 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Acoustics in building. Sound insulation): | 91.120.20 |
scope:
This part of ISO 15186 specifies a sound intensity method to determine the in-situ sound insulation of walls, floors, doors, windows and small building elements. It is intended for measurements that have to be made in the presence of flanking transmission. It can be used to provide sound power data for diagnostic analysis of flanking transmission or to measure flanking sound insulation parameters. This part of ISO 15186 can be used by laboratories that could not satisfy the requirements of ISO 15186-1, which deals with laboratory measurements with no or little flanking transmission. ISO 15186-3 deals with measurements under laboratory conditions, at low frequencies.
Document History