NEN-EN-ISO 15493/A1
Plastics piping systems for industrial applications - Acrylonitrile-butadiene-styrene (ABS), unplasticized poly(vinyl chloride) (PVC-U) and chlorinated poly(vinyl chloride) (PVC-C) - Specifications for components and the system - Metric series
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2017 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
Document History
NEN-EN-ISO 15493/A1
February 1, 2017
Plastics piping systems for industrial applications - Acrylonitrile-butadiene-styrene (ABS), unplasticized poly(vinyl chloride) (PVC-U) and chlorinated poly(vinyl chloride) (PVC-C) - Specifications for components and the system - Metric series
A description is not available for this item.
May 1, 2003
Plastics piping systems for industrial applications - Acrylonitrilebutadiene-styrene (ABS),unplasticized poly(vinyl chloride)(PVC-U) and chlorinated polyvinyl chloride)(PVC-C) - Specifications for components and the system - Metric series
This International Standard specifies the characteristics and requirements for components such as pipes, fittings and valves made from one of the following materials:- acrylonitrile-butadiene-styrene...