NEN-EN-ISO 17264

Intelligent transport systems - Automatic vehicle and equipment identification - Interfaces

active, Most Current
Organization: NEN
Publication Date: 1 December 2009
Status: active
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

This International Standard provides the specifications of: - common AVI/AEI transaction requirements, which define the common steps of any AVI/AEI transaction; - AVI/AEI application interface to standardized wireless protocols (referred to as the "Air Interface") supporting the AVI transaction requirements, so as to enable interoperability. In Figure 1 the conceptual architecture model is shown for AVI transactions between "On-board Equipment" and "Fixed Equipment". The air interface concerns the reference point DELTA in ISO 14814. This is an interface standard, adhering to the open systems interconnection (OSI) philosophy (ISO/IEC 7498-1), and it is as such not concerned with the implementation choices to be realized at either side of the air interface between the "Fixed Equipment" and "OBE".

Document History

NEN-EN-ISO 17264
December 1, 2009
Intelligent transport systems - Automatic vehicle and equipment identification - Interfaces
This International Standard provides the specifications of: - common AVI/AEI transaction requirements, which define the common steps of any AVI/AEI transaction; - AVI/AEI application interface to...
Advertisement