NEN-EN-ISO 17668
Zinc diffusion coatings on ferrous products - Sherardizing - Specification
| Organization: | NEN |
| Publication Date: | 1 April 2016 |
| Status: | active |
| Page Count: | 29 |
| ICS Code (Metallic coatings): | 25.220.40 |
scope:
NEN-EN-ISO 17668 specifies minimum thickness requirements for six classes of zinc diffusion layers applied to ferrous products by the sherardizing process for the purpose of protection against corrosion and wear. This International Standard does not specify any requirements for the surface condition (finish or roughness) of the basis material before sherardizing. Post-treatments (conversion coatings), after-treatments or organic over-coatings (Duplex) of sherardized articles are not in the scope of this International Standard. This International Standard does not apply to sherardized products (e.g. fasteners, tubes) for which specific standards exist and which might include additional requirements or requirements which are different from those of this International Standard.
Document History