NEN-EN-ISO 17225-7
Solid biofuels - Fuel specifications and classes - Part 7: Graded non-woody briquettes
| Organization: | NEN |
| Publication Date: | 1 November 2012 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Biological sources and alternative sources of energy): | 27.190 |
| ICS Code (Biofuels): | 75.160.40 |
scope:
NEN-EN-ISO 17225-7 determines the fuel quality classes and specifications of graded non-woody briquettes. This part of ISO 17225 covers only non-woody briquettes produced from the following raw materials (see ISO 17225-1, Table 1): - 2 Herbaceous biomass - 3 Fruit biomass - 4 Aquatic biomass - 5 Biomass blends and mixtures. Blends are intentionally mixed biofuels, whereas mixtures are unintentionally mixed biofuels. The origin of the blend and mixture is to be described using ISO 17225-1, Table 1. If solid biofuel blend or mixture contains chemically treated material it shall be stated.
Document History