NEN-EN-ISO 15508
Plastics - Film or sheeting of plasticized poly(vinyl chloride) (PVC-P) extruded and/or calendered, unsupported - Basis for designation and test methods
pending, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2000 |
| Status: | pending |
| Page Count: | 13 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
Gives a review of the definitions, characteristics and test methods applicable to films and foils made of plasticized poly(vinyl chloride) (PVC-P). It gives directions for designation and can be used as basis for specifications. It is intended to be used in product specifications when application is specified.
Document History
NEN-EN-ISO 15508
December 1, 2000
Plastics - Film or sheeting of plasticized poly(vinyl chloride) (PVC-P) extruded and/or calendered, unsupported - Basis for designation and test methods
Gives a review of the definitions, characteristics and test methods applicable to films and foils made of plasticized poly(vinyl chloride) (PVC-P). It gives directions for designation and can be used...