NEN-EN-ISO 15614-12

Specification and qualification of welding procedures for metallic materials - Welding procedure test - Part 12: Spot, seam and projection welding

inactive
Organization: NEN
Publication Date: 1 July 2014
Status: inactive
Page Count: 24
ICS Code (Welding processes): 25.160.10
scope:

NEN-EN-ISO 15614-12 specifies the tests which can be used for qualification of welding procedure specifications for spot, seam, and projection welding processes. This International Standard is part of the ISO 15614 series. Details of this series are given in ISO 15607, Annex A. This part of ISO 15614 defines the conditions for carrying out tests and the limits of validity of a qualified welding procedure for all practical welding operations covered by this part of ISO 15614. The tests required to qualify the procedure for a particular component/assembly depend on the performance and quality requirements of the component/assembly and shall be established before any qualification is undertaken. Tests shall be carried out in accordance with this part of ISO 15614 unless more severe tests are specified by the relevant application standard or contract when these shall apply. The acceptability of applying the principles of this part of ISO 15614 to other resistance welding processes should be established before any qualification is undertaken.

Document History

November 1, 2021
Specification and qualification of welding procedures for metallic materials - Welding procedure test - Part 12: Spot, seam and projection welding
This document specifies the tests which can be used for qualification of welding procedure specifications for spot, seam, and projection welding processes. NOTE The procedures are written for...
NEN-EN-ISO 15614-12
July 1, 2014
Specification and qualification of welding procedures for metallic materials - Welding procedure test - Part 12: Spot, seam and projection welding
NEN-EN-ISO 15614-12 specifies the tests which can be used for qualification of welding procedure specifications for spot, seam, and projection welding processes. This International Standard is part...
August 1, 2004
Specification and qualification of welding procedures for metallic materials - Welding procedure test - Part 12: Spot, seam and projection welding
Specifies the tests which may be used for qualification of welding procedure specifications for spot, seam and projection welding processes. This standard is part of a series of standards. Details of...
June 1, 2000
Specification and approval of welding procedures for metallic materials - Welding procedure test - Part 12: Spot, seam and projection welding
Specifies the tests which may be used for qualification of welding procedure specifications for spot, seam and projection welding processes. This standard is part of a series of standards. Details of...
Advertisement