NEN-EN-ISO 15732

Fine ceramics (advanced ceramics, advanced technical ceramics) - Test method for fracture toughness of monolithic ceramics at room temperature by single edge precracked beam (SEPB) method

active, Most Current
Organization: NEN
Publication Date: 1 July 2005
Status: active
Page Count: 32
ICS Code (Advanced ceramics): 81.060.30
scope:

This International Standard describes a test method for the determination of fracture toughness of monolithic ceramic materials at room temperature by the Single Edge Precracked Beam (SEPB) method. This International Standard is intended for use with monolithic ceramics and whisker- or particulate-reinforced ceramics which are regarded as macroscopically homogeneous. It does not include continuous-fiberreinforced ceramic composites. This International Standard is for material development, material comparison, quality assurance, characterization, reliability and design data generation. Fracture toughness values determined with other test methods cannot be interchanged with KIpb as defined in this International Standard, and may not be interchangeable with each other. Values expressed in this International Standard are in accordance with the International System of Units (SI).

Document History

NEN-EN-ISO 15732
July 1, 2005
Fine ceramics (advanced ceramics, advanced technical ceramics) - Test method for fracture toughness of monolithic ceramics at room temperature by single edge precracked beam (SEPB) method
This International Standard describes a test method for the determination of fracture toughness of monolithic ceramic materials at room temperature by the Single Edge Precracked Beam (SEPB) method....
Advertisement