NEN-EN-ISO 16000-15
Indoor air - Part 15: Sampling strategy for nitrogen dioxide (NO2)
| Organization: | NEN |
| Publication Date: | 1 November 2006 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Ambient atmospheres): | 13.040.20 |
scope:
This part of ISO 16000 specifies the planning of nitrogen dioxide indoor pollution measurements. In the case of indoor air measurements, the careful planning of sampling and the entire measurement strategy are of particular significance since the result of the measurement may have far-reaching consequences, for example, with regard to ascertaining the need for remedial action or the success of such an action. An inappropriate measurement strategy may lead to misrepresentation of the true conditions or, worse, to erroneous results.
Document History