NEN-EN-ISO 21078-2

Determination of boron(III) oxide in refractory products - Part 2: Acid extraction method for the determination of boron(III) oxide in binder components

active, Most Current
Organization: NEN
Publication Date: 1 October 2007
Status: active
Page Count: 22
ICS Code (Glass in general): 81.040.01
ICS Code (Ceramics in general): 81.060.01
scope:

This standard specifies methods of determining boron trioxide in oxidic raw materials for and constituents of ceramics, glass and glazes in concentrations of 0,01 % or greater. The samples are digested or determined analytically using one of three methods.

Document History

NEN-EN-ISO 21078-2
October 1, 2007
Determination of boron(III) oxide in refractory products - Part 2: Acid extraction method for the determination of boron(III) oxide in binder components
This standard specifies methods of determining boron trioxide in oxidic raw materials for and constituents of ceramics, glass and glazes in concentrations of 0,01 % or greater. The samples are...

References

Advertisement