NEN-EN-ISO 22007-2

Plastics - Determination of thermal conductivity and thermal diffusivity - Part 2: Transient plane heat source (hot disc) method

inactive
Organization: NEN
Publication Date: 1 February 2012
Status: inactive
Page Count: 32
ICS Code (Plastics in general): 83.080.01
scope:

This part of ISO 22007 specifies a method for the determination of the thermal conductivity and thermal diffusivity, and hence the specific heat capacity per unit volume, of plastics. The experimental arrangement can be designed to match different specimen sizes. Measurements can be made in gaseous and vacuum environments at a range of temperatures and pressures.

Document History

August 1, 2022
Plastics - Determination of thermal conductivity and thermal diffusivity - Part 2: Transient plane heat source (hot disc) method
This document specifies a method for the determination of the thermal conductivity and thermal diffusivity, and hence the specific heat capacity per unit volume of plastics. The experimental...
September 1, 2015
Plastics - Determination of thermal conductivity and thermal diffusivity - Part 2: Transient plane heat source (hot disc) method
NEN-EN-ISO 22007-2 specifies a method for the determination of the thermal conductivity and thermal diffusivity, and hence the specific heat capacity per unit volume, of plastics. The experimental...
April 1, 2013
Plastics - Determination of thermal conductivity and thermal diffusivity - Part 2: Transient plane heat source (hot disc) method
NEN-EN-ISO 22007-2 specifies a method for the determination of the thermal conductivity and thermal diffusivity, and hence the specific heat capacity per unit volume, of plastics. The experimental...
NEN-EN-ISO 22007-2
February 1, 2012
Plastics - Determination of thermal conductivity and thermal diffusivity - Part 2: Transient plane heat source (hot disc) method
This part of ISO 22007 specifies a method for the determination of the thermal conductivity and thermal diffusivity, and hence the specific heat capacity per unit volume, of plastics. The...

References

Advertisement