NEN-EN-ISO 29022

Dentistry - Adhesion - Notched-edge shear bond strength test

active, Most Current
Organization: NEN
Publication Date: 1 June 2013
Status: active
Page Count: 28
ICS Code (Dentistry in general): 11.060.01
ICS Code (Dental materials): 11.060.10
scope:

This International Standard specifies a shear test method used to determine the adhesive bond strength between direct dental restorative materials and tooth structure, e.g. dentine or enamel. The method as described is principally intended for dental adhesives. The method includes substrate selection, storage and handling of tooth structure, as well as the procedure for testing.

Document History

NEN-EN-ISO 29022
June 1, 2013
Dentistry - Adhesion - Notched-edge shear bond strength test
This International Standard specifies a shear test method used to determine the adhesive bond strength between direct dental restorative materials and tooth structure, e.g. dentine or enamel. The...
June 1, 2012
Dentistry - Adhesion - Notched-edge shear bond strength test
This International Standard specifies a shear test method used to determine the adhesive bond strength between direct dental restorative materials and tooth structure, e.g. dentine or enamel. The...

References

Advertisement