NEN-EN-ISO 21227-4

Paints and varnishes - Evaluation of defects on coated surfaces using optical imaging - Part 4: Evaluation of filiform corrosion

inactive
Organization: NEN
Publication Date: 1 November 2006
Status: inactive
Page Count: 16
ICS Code (Paints and varnishes): 87.040
scope:

This part of ISO 21227 describes a method for evaluating filiform corrosion by means of digital optical imaging. The filiform corrosion can be produced in accordance with ISO 4623-1, ISO 4623-2 or EN 3665.

Document History

April 1, 2008
Paints and varnishes - Evaluation of defects on coated surfaces using optical imaging - Part 4: Evaluation of filiform corrosion
This part of ISO 21227 describes a method for evaluating filiform corrosion by means of digital optical imaging. The filiform corrosion can be produced in accordance with ISO 4623-1, ISO 4623-2 or EN...
NEN-EN-ISO 21227-4
November 1, 2006
Paints and varnishes - Evaluation of defects on coated surfaces using optical imaging - Part 4: Evaluation of filiform corrosion
This part of ISO 21227 describes a method for evaluating filiform corrosion by means of digital optical imaging. The filiform corrosion can be produced in accordance with ISO 4623-1, ISO 4623-2 or EN...
Advertisement