NEN-EN-ISO 4263-1
Petroleum and related products - Determination of the ageing behaviour of inhibited oils and fluids - TOST test - Part 1: Procedure for mineral oils
| Organization: | NEN |
| Publication Date: | 1 January 2005 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Lubricants, industrial oils and related products): | 75.100 |
scope:
This part of ISO 4263 specifies a method for the determination of the ageing behaviour of rust- and oxidationinhibited mineral oils having a density less than that of water, used as turbine oils (categories TSA, TGA, TSE, TGE of ISO 6743-5, see [4] in the Bibliography), hydraulic oils (categories HL, HM, HR, HV, HG of ISO 6743-4, see [3] in the Bibliography), and circulating oils (category CKB of ISO 6743-6, see [5] in the Bibliography). Oils containing synthetic components can be tested by this procedure, but no precision statement is available yet for such fluids. This test method is widely used in specifications and is considered of value in comparing the oxidation stability of oils that are prone to contamination with water. However, because of the large number of individual fieldservice applications, the correlation between the results of this test and actual service performance can vary markedly, and is best judged on experience. The precision of this part of ISO 4263 for oxidation life was only determined on inhibited turbine oils, and applies to oxidation lives of 700 h to 3 900 h.
Document History