NEN-EN-ISO 25539-1

Cardiovascular implants - Endovascular devices - Part 1: Endovascular prostheses

inactive
Organization: NEN
Publication Date: 1 November 2008
Status: inactive
Page Count: 58
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

This part of ISO 25539 specifies requirements for endovascular prostheses, based upon current medical knowledge. With regard to safety, it gives requirements for intended performance, design attributes, materials, design evaluation, manufacturing, sterilization packaging and information supplied by the manufacturer. It should be considered as a supplement to ISO 14630, which specifies general requirements for the performance of non-active surgical implants. This part of ISO 25539 is applicable to endovascular prostheses used to treat arterial aneurysms, arterial stenoses, or other appropriate vascular abnormalities. This part of ISO 25539 is applicable to delivery systems if they comprise an integral component of the deployment of the endovascular prostheses. This part of ISO 25539 is not applicable to vascular occluders, with the exception of contra-lateral iliac occluders when used as an integral part of an aorto-uni-iliac device. See ISO 14630 for excluded products. This part of ISO 25539 is not applicable to procedures and devices used prior to the introduction of the endovascular system (defined in 3.6), such as balloon angioplasty devices.

Document History

March 1, 2017
Cardiovascular implants - Endovascular devices - Part 1: Endovascular prostheses
This document specifies requirements for the evaluation of endovascular systems (prostheses and delivery systems) and requirements with respect to nomenclature, design attributes and information...
February 1, 2011
Cardiovascular implants - Endovascular devices - Part 1: Endovascular prostheses
A description is not available for this item.
May 1, 2009
Cardiovascular implants - Endovascular devices - Part 1: Endovascular prostheses
This part of ISO 25539 specifies requirements for endovascular prostheses, based upon current medical knowledge. With regard to safety, it gives requirements for intended performance, design...
NEN-EN-ISO 25539-1
November 1, 2008
Cardiovascular implants - Endovascular devices - Part 1: Endovascular prostheses
This part of ISO 25539 specifies requirements for endovascular prostheses, based upon current medical knowledge. With regard to safety, it gives requirements for intended performance, design...

References

Advertisement