NEN-EN-ISO 5826

Resistance welding equipment - Transformers - General specifications applicable to all transformers

active, Most Current
Organization: NEN
Publication Date: 1 February 2014
Status: active
Page Count: 46
ICS Code (Transformers. Reactors): 29.180
ICS Code (Welding equipment): 25.160.30
scope:

NEN-EN-ISO 5826 gives specifications applicable to all transformers for resistance welding equipment with or without connected rectifier. The following types are included: - single-phase transformers for alternating welding current, typically operating at 50 Hz or 60 Hz; - single-phase transformers with connected rectifier typically operating at 50 Hz or 60 Hz; - single-phase inverter welding transformer with connected rectifier typically operating at 400 Hz to 2 kHz; - three-phase transformers with connected rectifier typically operating at 50 Hz or 60 Hz. For the purposes of this International Standard, a transformer can refer to the transformer alone or combined with other components such as a rectifier, as listed above. This International Standard applies to transformers built to protection class I or II according to IEC 61140.

Document History

NEN-EN-ISO 5826
February 1, 2014
Resistance welding equipment - Transformers - General specifications applicable to all transformers
NEN-EN-ISO 5826 gives specifications applicable to all transformers for resistance welding equipment with or without connected rectifier. The following types are included: - single-phase transformers...
April 1, 2013
Resistance welding equipment - Transformers - General specifications applicable to all transformers
NEN-EN-ISO 5826 gives specifications applicable to all transformers for resistance welding equipment with or without connected rectifier. The following types are included: - single-phase transformers...
June 1, 2012
Resistance welding equipment - Transformers - General specifications applicable to all transformers
NEN-EN-ISO 5826 gives specifications applicable to all transformers for resistance welding equipment with or without connected rectifier. The following types are included: - single-phase transformers...
June 1, 2003
Resistance welding equipment - Transformers - General specifications applicable to all transformers
Give specifications applicable to transformers for resistance welding equipment without connected rectifier.

References

Advertisement