NEN-EN-ISO 6360-1

Dentistry - Number coding system for rotary instruments - Part 1: General characteristics

active
Organization: NEN
Publication Date: 1 May 2004
Status: active
Page Count: 32
ICS Code (Dental instruments): 11.060.25
ICS Code (Dental equipment): 11.060.20
scope:

This part of ISO 6360 presents a number coding system for dental rotary instruments and accessories, and provides guidance with regard to its interpretation and use. This part of ISO 6360 specifies the code numbers for materials used for the working parts of instruments, the coating and the binding of abrasives for instruments. This three-digit number forms the first group of three digits in the 15-digit overall number. This part of ISO 6360 further specifies the code numbers for shanks, handles, or bore diameter of unmounted instruments, and for the overall lengths of instruments. This three-digit number forms the second group of three (two plus one) digits in the 15-digit overall number. In Annex A several examples of complete 15-digit identification numbers are given to demonstrate the number coding system, including examples of three (additional) optional digits (16 to 18) for diamond instruments.

Document History

December 1, 2007
Dentistry - Number coding system for rotary instruments - Part 1: General characteristics
A description is not available for this item.
NEN-EN-ISO 6360-1
May 1, 2004
Dentistry - Number coding system for rotary instruments - Part 1: General characteristics
This part of ISO 6360 presents a number coding system for dental rotary instruments and accessories, and provides guidance with regard to its interpretation and use. This part of ISO 6360 specifies...

References

Advertisement