NEN-EN-ISO 642

Steel - Hardenability test by end quenching (Jominy test)

inactive
Organization: NEN
Publication Date: 1 October 1997
Status: inactive
Page Count: 22
ICS Code (Other methods of testing of metals): 77.040.99
scope:

Specifies the method for determining the hardenability of steel by the end quench, or Jominy test, by using a test piece of 25 mm diameter and 100 mm long.

Document History

October 1, 1999
Steel - Hardenability test by end quenching (Jominy test)
Specifies the method for determining the hardenability of steel by the end quench, or Jominy test, by using a test piece of 25 mm diameter and 100 mm long.
NEN-EN-ISO 642
October 1, 1997
Steel - Hardenability test by end quenching (Jominy test)
Specifies the method for determining the hardenability of steel by the end quench, or Jominy test, by using a test piece of 25 mm diameter and 100 mm long.
Advertisement