NEN-EN-ISO 787-22
General methods of test for pigments and extenders - Part 22: Comparison of resistance to bleeding of pigments
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Pigments and extenders): | 87.060.10 |
scope:
NEN-EN-ISO 787-22 specifies a method for comparing the resistance to bleeding with that of an agreed sample. The method has been established because it is essentially a practical test and as such is probably of greater general value than other methods.
Document History
NEN-EN-ISO 787-22
October 1, 2017
General methods of test for pigments and extenders - Part 22: Comparison of resistance to bleeding of pigments
NEN-EN-ISO 787-22 specifies a method for comparing the resistance to bleeding with that of an agreed sample. The method has been established because it is essentially a practical test and as such is...