NEN-EN-ISO 9295

Acoustics - Determination of high-frequency sound power levels emitted by machinery and equipment

active, Most Current
Organization: NEN
Publication Date: 1 June 2015
Status: active
Page Count: 33
ICS Code (Information technology (IT) in general): 35.020
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

NEN-EN-ISO 9295 specifies four methods for the determination of the sound power levels of high-frequency noise emitted by machinery and equipment in the frequency range covered by the octave band centred at 16 kHz, which includes frequencies between 11,2 kHz and 22,4 kHz. They are complementary to the methods described in ISO 3741 and ISO 3744. The first three methods are based on the reverberation test room technique. The fourth method makes use of a free field over a reflecting plane. The test conditions which prescribe the installation and operation of the equipment are those specified in ISO 3741 or ISO 3744 as applicable.

Document History

NEN-EN-ISO 9295
June 1, 2015
Acoustics - Determination of high-frequency sound power levels emitted by machinery and equipment
NEN-EN-ISO 9295 specifies four methods for the determination of the sound power levels of high-frequency noise emitted by machinery and equipment in the frequency range covered by the octave band...

References

Advertisement