NEN-EN-ISO 683-17

Heat-treated steels, alloy steels and free-cutting steels - Part 17: Ball and roller bearing steels

inactive
Organization: NEN
Publication Date: 1 April 2013
Status: inactive
Page Count: 32
ICS Code (Heat-treatable steels): 77.140.10
ICS Code (Stainless steels): 77.140.20
scope:

NEN-EN-ISO 683-17 specifies the technical delivery requirements for five groups of wrought ball and roller bearing steels as listed in Table 3, namely - through-hardening bearing steels (steels with about 1 % C and 1 % to 2 % Cr), - case-hardening bearing steels, - induction-hardening bearing steels (unalloyed and alloyed), - stainless bearing steels, and - high-temperature bearing steels. This part of ISO 683 applies to the products and heat-treatment conditions given in Table 1 and the surface conditions given in Table 2. In addition to this part of ISO 683, the general technical delivery requirements of ISO 404 are applicable.

Document History

October 1, 2023
Heat-treated steels, alloy steels and free-cutting steels - Part 17: Ball and roller bearing steels
This document specifies the technical delivery requirements for five groups of wrought ball and roller bearing steels as listed in Table 3, namely — through-hardening bearing steels (steels with...
November 1, 2014
Heat-treated steels, alloy steels and free-cutting steels - Part 17: Ball and roller bearing steels
NEN-EN-ISO 683-17 specifies the technical delivery requirements for five groups of wrought ball and roller bearing steels as listed in Table 3, namely - through-hardening bearing steels (steels with...
NEN-EN-ISO 683-17
April 1, 2013
Heat-treated steels, alloy steels and free-cutting steels - Part 17: Ball and roller bearing steels
NEN-EN-ISO 683-17 specifies the technical delivery requirements for five groups of wrought ball and roller bearing steels as listed in Table 3, namely - through-hardening bearing steels (steels with...
November 1, 1999
Heat-treated steels, alloy steels and free-cutting steels - Part 17: Ball and roller bearing steels
Gives the technical delivery requirements for five groups of wrought ball and roller bearing steels as listed in table 3, namely: a) through-hardening bearing steels b) case-hardening bearing steels,...
June 1, 1997
Heat-treated steels, alloy steels and free-cutting steels - Part 17: Ball and roller bearing steels
Gives the technical delivery requirements for five groups of wrought ball and roller bearing steels as listed in table 3, namely: a) through-hardening bearing steels b) case-hardening bearing steels,...
Advertisement