NEN-EN-ISO 9241-4/C1
Ergonomic requirements for office work with visual display terminals (VDTs) - Part 4: Keyboard requirements
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2000 |
| Status: | active |
| Page Count: | 5 |
| ICS Code (IT terminal and other peripheral equipment): | 35.180 |
| ICS Code (Ergonomics): | 13.180 |
Document History
NEN-EN-ISO 9241-4/C1
December 1, 2000
Ergonomic requirements for office work with visual display terminals (VDTs) - Part 4: Keyboard requirements
A description is not available for this item.
September 1, 1998
Ergonomic requirements for office work with visual display terminals (VDTs) - Part 4: Keyboard requirements
Applies to linear detachable keyboards designed for stationary use. It provides guidance on the design of keyboards used for typical office tasks so that the limitations and capabilities of users are...
January 1, 1997
Ergonomic requirements for office work with visual display terminals (VDTs) - Part 4: Keyboard requirements
Applies to linear detachable keyboards designed for stationary use. It provides guidance on the design of keyboards used for typical office tasks so that the limitations and capabilities of users are...